Capital Lighting, Inc. 2359NI Mid. Chandeliers-Glass Down 793599

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 16 Product Name: Nine Light Chandelier UPC: 783927098953 Category: Chandeliers Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 16 Product Name: Nine Light Chandelier UPC: 783927098953 Category: Chandeliers Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
2359NI Mid. Chandeliers-Glass Down - 793599 - Capital Lighting, Inc.
Columbus, OH, USA
2359NI Mid. Chandeliers-Glass Down
793599
2359NI Mid. Chandeliers-Glass Down 793599
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 16 Product Name: Nine Light Chandelier UPC: 783927098953 Category: Chandeliers Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 16
Product Name: Nine Light Chandelier
UPC: 783927098953
Category: Chandeliers
Glass: Satin-etched with clear band
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793599
Product Name 2359NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details