Capital Lighting, Inc. 9677OZ Exterior -Wall Mount 793495

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927098359 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927098359 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9677OZ Exterior -Wall Mount - 793495 - Capital Lighting, Inc.
Columbus, OH, USA
9677OZ Exterior -Wall Mount
793495
9677OZ Exterior -Wall Mount 793495
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927098359 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.50
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 783927098359
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793495
Product Name 9677OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details