Capital Lighting, Inc. 9909OZ Exterior -Post/Pier Head 793468

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014434 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014434 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9909OZ Exterior -Post/Pier Head - 793468 - Capital Lighting, Inc.
Columbus, OH, USA
9909OZ Exterior -Post/Pier Head
793468
9909OZ Exterior -Post/Pier Head 793468
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927014434 Category: Outdoor Post Lanterns Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927014434
Category: Outdoor Post Lanterns
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793468
Product Name 9909OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details