Capital Lighting, Inc. 9477OB Exterior -Wall Mount 793436

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927007672 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927007672 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9477OB Exterior -Wall Mount - 793436 - Capital Lighting, Inc.
Columbus, OH, USA
9477OB Exterior -Wall Mount
793436
9477OB Exterior -Wall Mount 793436
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927007672 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Brick
Product Name: One Light Outdoor Fixture
UPC: 783927007672
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793436
Product Name 9477OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details