Capital Lighting, Inc. 69004 Sconces-Pocket 793072

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Patina Bronze Product Name: Two Light Wall Fixture UPC: 783927038478 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Patina Bronze Product Name: Two Light Wall Fixture UPC: 783927038478 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69004 Sconces-Pocket - 793072 - Capital Lighting, Inc.
Columbus, OH, USA
69004 Sconces-Pocket
793072
69004 Sconces-Pocket 793072
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Patina Bronze Product Name: Two Light Wall Fixture UPC: 783927038478 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Patina Bronze
Product Name: Two Light Wall Fixture
UPC: 783927038478
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793072
Product Name 69004 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details