Capital Lighting, Inc. 30021-HBZ Mid. Chandeliers-Glass Up 792985

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Harvest Bronze Weight: 21 Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Harvest Bronze Weight: 21 Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
30021-HBZ Mid. Chandeliers-Glass Up - 792985 - Capital Lighting, Inc.
Columbus, OH, USA
30021-HBZ Mid. Chandeliers-Glass Up
792985
30021-HBZ Mid. Chandeliers-Glass Up 792985
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Harvest Bronze Weight: 21 Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Harvest Bronze
Weight: 21
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792985
Product Name 30021-HBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details