Capital Lighting, Inc. 25651-BS Sconces-Pocket 792902

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3 Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3 Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25651-BS Sconces-Pocket - 792902 - Capital Lighting, Inc.
Columbus, OH, USA
25651-BS Sconces-Pocket
792902
25651-BS Sconces-Pocket 792902
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3 Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Extension: 5
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 3
Product Name: One Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792902
Product Name 25651-BS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details