Capital Lighting, Inc. 1353-1-65 Mini Pendants-Cable 792812

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Qty: 1 Wattage: 40 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Qty: 1 Wattage: 40 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1353-1-65 Mini Pendants-Cable - 792812 - Capital Lighting, Inc.
Columbus, OH, USA
1353-1-65 Mini Pendants-Cable
792812
1353-1-65 Mini Pendants-Cable 792812
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Qty: 1 Wattage: 40 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Bulb
Qty: 1
Wattage: 40
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Clear Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792812
Product Name 1353-1-65 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details