Capital Lighting, Inc. 215-65 Pendants-Bowl Style 792613

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Product Name: Two Light Dual Mount Category: Dual Mount Glass: Faux Alabaster Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Product Name: Two Light Dual Mount Category: Dual Mount Glass: Faux Alabaster Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
215-65 Pendants-Bowl Style - 792613 - Capital Lighting, Inc.
Columbus, OH, USA
215-65 Pendants-Bowl Style
792613
215-65 Pendants-Bowl Style 792613
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Product Name: Two Light Dual Mount Category: Dual Mount Glass: Faux Alabaster Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Satin Nickel
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Faux Alabaster
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792613
Product Name 215-65 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details