Capital Lighting, Inc. 1445BK Exterior -Wall Mount 791893

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.00 Length 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665144512 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.00 Length 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665144512 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
1445BK Exterior -Wall Mount - 791893 - Capital Lighting, Inc.
Columbus, OH, USA
1445BK Exterior -Wall Mount
791893
1445BK Exterior -Wall Mount 791893
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.00 Length 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665144512 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 21.00
Length 21.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 640665144512
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791893
Product Name 1445BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details