Capital Lighting, Inc. 1676BK Exterior -Wall Mount 791869

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665167627 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665167627 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
1676BK Exterior -Wall Mount - 791869 - Capital Lighting, Inc.
Columbus, OH, USA
1676BK Exterior -Wall Mount
791869
1676BK Exterior -Wall Mount 791869
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665167627 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Length 17.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 12
Product Name: Three Light Outdoor Fixture
UPC: 640665167627
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791869
Product Name 1676BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details