Capital Lighting, Inc. 1672BK Exterior -Hanging 791843

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665167221 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665167221 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1672BK Exterior -Hanging - 791843 - Capital Lighting, Inc.
Columbus, OH, USA
1672BK Exterior -Hanging
791843
1672BK Exterior -Hanging 791843
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665167221 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.50
Length 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 12
Product Name: Three Light Outdoor Fixture
UPC: 640665167221
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791843
Product Name 1672BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details