Capital Lighting, Inc. 2390CB Exterior -Wall Mount 791811

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Length 13.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665239010 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Length 13.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665239010 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
2390CB Exterior -Wall Mount - 791811 - Capital Lighting, Inc.
Columbus, OH, USA
2390CB Exterior -Wall Mount
791811
2390CB Exterior -Wall Mount 791811
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Length 13.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665239010 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.75
Length 13.75
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Copper Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665239010
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791811
Product Name 2390CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details