Capital Lighting, Inc. 6083NI Bathroom Fixtures-Three Lights 791741

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall Mounted Bath Light UPC: 783927048729 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall Mounted Bath Light UPC: 783927048729 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6083NI Bathroom Fixtures-Three Lights - 791741 - Capital Lighting, Inc.
Columbus, OH, USA
6083NI Bathroom Fixtures-Three Lights
791741
6083NI Bathroom Fixtures-Three Lights 791741
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall Mounted Bath Light UPC: 783927048729 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.75
Length 8.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927048729
Category: Wall Mounted Bath Fixture
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791741
Product Name 6083NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details