Capital Lighting, Inc. 3712FB Flush Mounts-Cage Style 791606

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 16 Product Name: Three Light Foyer Fixture UPC: 640665371215 Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 16 Product Name: Three Light Foyer Fixture UPC: 640665371215 Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3712FB Flush Mounts-Cage Style - 791606 - Capital Lighting, Inc.
Columbus, OH, USA
3712FB Flush Mounts-Cage Style
791606
3712FB Flush Mounts-Cage Style 791606
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 16 Product Name: Three Light Foyer Fixture UPC: 640665371215 Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.00
Length 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forum Bronze
Weight: 16
Product Name: Three Light Foyer Fixture
UPC: 640665371215
Category: Foyer
Glass: Hand-Blown Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 14.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791606
Product Name 3712FB Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details