Capital Lighting, Inc. 4622FB Sconces-Double Glass 791602

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forum Bronze Weight: 10 Product Name: Two Light Sconce UPC: 640665462210 Category: Sconce Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forum Bronze Weight: 10 Product Name: Two Light Sconce UPC: 640665462210 Category: Sconce Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
4622FB Sconces-Double Glass - 791602 - Capital Lighting, Inc.
Columbus, OH, USA
4622FB Sconces-Double Glass
791602
4622FB Sconces-Double Glass 791602
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forum Bronze Weight: 10 Product Name: Two Light Sconce UPC: 640665462210 Category: Sconce Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Length 13.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Forum Bronze
Weight: 10
Product Name: Two Light Sconce
UPC: 640665462210
Category: Sconce
Glass: Hand-Blown Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791602
Product Name 4622FB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details