Capital Lighting, Inc. 4416PW Mid. Chandeliers-Candle 791597

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pewter Weight: 40 Product Name: Six Light Chandelier UPC: 640665441635 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pewter Weight: 40 Product Name: Six Light Chandelier UPC: 640665441635 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4416PW Mid. Chandeliers-Candle - 791597 - Capital Lighting, Inc.
Columbus, OH, USA
4416PW Mid. Chandeliers-Candle
791597
4416PW Mid. Chandeliers-Candle 791597
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pewter Weight: 40 Product Name: Six Light Chandelier UPC: 640665441635 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 26.50
Length 26.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Pewter
Weight: 40
Product Name: Six Light Chandelier
UPC: 640665441635
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791597
Product Name 4416PW Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details