Capital Lighting, Inc. 4416BB Mid. Chandeliers-Candle 791594

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.50 Length 26.50 Bulb Qty: 6 Wattage: 60 Finish: Burnished Brass Weight: 40 Product Name: Six Light Chandelier UPC: 640665441611 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.50 Length 26.50 Bulb Qty: 6 Wattage: 60 Finish: Burnished Brass Weight: 40 Product Name: Six Light Chandelier UPC: 640665441611 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4416BB Mid. Chandeliers-Candle - 791594 - Capital Lighting, Inc.
Columbus, OH, USA
4416BB Mid. Chandeliers-Candle
791594
4416BB Mid. Chandeliers-Candle 791594
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.50 Length 26.50 Bulb Qty: 6 Wattage: 60 Finish: Burnished Brass Weight: 40 Product Name: Six Light Chandelier UPC: 640665441611 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 26.50
Length 26.50
Bulb
Qty: 6
Wattage: 60
Finish: Burnished Brass
Weight: 40
Product Name: Six Light Chandelier
UPC: 640665441611
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791594
Product Name 4416BB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details