Capital Lighting, Inc. 3479PW Foyer/Hall Lanterns-Glass w/Frame 791531

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 41.00 Length 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Pewter Weight: 45 Product Name: 12 Light Foyer Fixture UPC: 640665347920 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 41.00 Length 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Pewter Weight: 45 Product Name: 12 Light Foyer Fixture UPC: 640665347920 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3479PW Foyer/Hall Lanterns-Glass w/Frame - 791531 - Capital Lighting, Inc.
Columbus, OH, USA
3479PW Foyer/Hall Lanterns-Glass w/Frame
791531
3479PW Foyer/Hall Lanterns-Glass w/Frame 791531
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 41.00 Length 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Pewter Weight: 45 Product Name: 12 Light Foyer Fixture UPC: 640665347920 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 41.00
Length 41.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Pewter
Weight: 45
Product Name: 12 Light Foyer Fixture
UPC: 640665347920
Category: Foyer
Glass: Clear Bent-Glass Panels
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791531
Product Name 3479PW Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details