Capital Lighting, Inc. 2452CB Exterior -Hanging 791481

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 21 Product Name: Three Light Outdoor Fixture UPC: 640665245219 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 21 Product Name: Three Light Outdoor Fixture UPC: 640665245219 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2452CB Exterior -Hanging - 791481 - Capital Lighting, Inc.
Columbus, OH, USA
2452CB Exterior -Hanging
791481
2452CB Exterior -Hanging 791481
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 21 Product Name: Three Light Outdoor Fixture UPC: 640665245219 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 21
Product Name: Three Light Outdoor Fixture
UPC: 640665245219
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791481
Product Name 2452CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details