Capital Lighting, Inc. 4652BN Pendants-Bowl Style 791391

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 26 Product Name: Three Light Foyer Fixture UPC: 640665465211 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 26 Product Name: Three Light Foyer Fixture UPC: 640665465211 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4652BN Pendants-Bowl Style - 791391 - Capital Lighting, Inc.
Columbus, OH, USA
4652BN Pendants-Bowl Style
791391
4652BN Pendants-Bowl Style 791391
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 26 Product Name: Three Light Foyer Fixture UPC: 640665465211 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 26
Product Name: Three Light Foyer Fixture
UPC: 640665465211
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791391
Product Name 4652BN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details