Capital Lighting, Inc. 3613BB Foyer/Hall Lanterns-Glass w/Frame 791343

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.00 Length 21.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 25 Product Name: Three Light Foyer Fixture UPC: 640665361315 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.00 Length 21.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 25 Product Name: Three Light Foyer Fixture UPC: 640665361315 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3613BB Foyer/Hall Lanterns-Glass w/Frame - 791343 - Capital Lighting, Inc.
Columbus, OH, USA
3613BB Foyer/Hall Lanterns-Glass w/Frame
791343
3613BB Foyer/Hall Lanterns-Glass w/Frame 791343
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.00 Length 21.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 25 Product Name: Three Light Foyer Fixture UPC: 640665361315 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 21.00
Length 21.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Brass
Weight: 25
Product Name: Three Light Foyer Fixture
UPC: 640665361315
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791343
Product Name 3613BB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details