Capital Lighting, Inc. 4416OB Mid. Chandeliers-Candle 791288

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 40 Product Name: Six Light Chandelier UPC: 640665441628 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 40 Product Name: Six Light Chandelier UPC: 640665441628 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4416OB Mid. Chandeliers-Candle - 791288 - Capital Lighting, Inc.
Columbus, OH, USA
4416OB Mid. Chandeliers-Candle
791288
4416OB Mid. Chandeliers-Candle 791288
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 40 Product Name: Six Light Chandelier UPC: 640665441628 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 26.50
Length 26.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Olde Bronze
Weight: 40
Product Name: Six Light Chandelier
UPC: 640665441628
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791288
Product Name 4416OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details