Capital Lighting, Inc. 5128PW Mid. Chandeliers-Candle 791252

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Pewter Weight: 24 Product Name: Eight Light Chandelier UPC: 640665512816 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Pewter Weight: 24 Product Name: Eight Light Chandelier UPC: 640665512816 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
5128PW Mid. Chandeliers-Candle - 791252 - Capital Lighting, Inc.
Columbus, OH, USA
5128PW Mid. Chandeliers-Candle
791252
5128PW Mid. Chandeliers-Candle 791252
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Pewter Weight: 24 Product Name: Eight Light Chandelier UPC: 640665512816 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Pewter
Weight: 24
Product Name: Eight Light Chandelier
UPC: 640665512816
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791252
Product Name 5128PW Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details