Capital Lighting, Inc. 8746BN Exterior -Wall Mount 791213

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 48.00 Extension: 20 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Brushed Nickel Weight: 61 Product Name: Five Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 48.00 Extension: 20 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Brushed Nickel Weight: 61 Product Name: Five Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8746BN Exterior -Wall Mount - 791213 - Capital Lighting, Inc.
Columbus, OH, USA
8746BN Exterior -Wall Mount
791213
8746BN Exterior -Wall Mount 791213
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 48.00 Extension: 20 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Brushed Nickel Weight: 61 Product Name: Five Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 48.00
Extension: 20
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Brushed Nickel
Weight: 61
Product Name: Five Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791213
Product Name 8746BN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details