Capital Lighting, Inc. 9125MB Mid. Chandeliers-Candle 791115

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Weight: 21 Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Weight: 21 Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9125MB Mid. Chandeliers-Candle - 791115 - Capital Lighting, Inc.
Columbus, OH, USA
9125MB Mid. Chandeliers-Candle
791115
9125MB Mid. Chandeliers-Candle 791115
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Weight: 21 Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mahogany Bronze
Weight: 21
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791115
Product Name 9125MB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details