Capital Lighting, Inc. 2440CB Exterior -Wall Mount 790915

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Length 14.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665244014 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Length 14.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665244014 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
2440CB Exterior -Wall Mount - 790915 - Capital Lighting, Inc.
Columbus, OH, USA
2440CB Exterior -Wall Mount
790915
2440CB Exterior -Wall Mount 790915
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Length 14.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665244014 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.50
Length 14.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665244014
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790915
Product Name 2440CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details