Capital Lighting, Inc. 2446CB Exterior -Wall Mount 790904

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Length 28.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 32 Product Name: Four Light Outdoor Fixture UPC: 640665244625 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Length 28.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 32 Product Name: Four Light Outdoor Fixture UPC: 640665244625 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
2446CB Exterior -Wall Mount - 790904 - Capital Lighting, Inc.
Columbus, OH, USA
2446CB Exterior -Wall Mount
790904
2446CB Exterior -Wall Mount 790904
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Length 28.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 32 Product Name: Four Light Outdoor Fixture UPC: 640665244625 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Length 28.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 32
Product Name: Four Light Outdoor Fixture
UPC: 640665244625
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790904
Product Name 2446CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details