Capital Lighting, Inc. 2220WHGB Flush Mounts-Bowl Style 790740

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Greek Bronze Weight: 9.46 Product Name: Three Light Flush Mount UPC: 783209222007 Category: Flush Mount Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Greek Bronze Weight: 9.46 Product Name: Three Light Flush Mount UPC: 783209222007 Category: Flush Mount Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2220WHGB Flush Mounts-Bowl Style - 790740 - Capital Lighting, Inc.
Columbus, OH, USA
2220WHGB Flush Mounts-Bowl Style
790740
2220WHGB Flush Mounts-Bowl Style 790740
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Greek Bronze Weight: 9.46 Product Name: Three Light Flush Mount UPC: 783209222007 Category: Flush Mount Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Greek Bronze
Weight: 9.46
Product Name: Three Light Flush Mount
UPC: 783209222007
Category: Flush Mount
Glass: White Alabaster
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790740
Product Name 2220WHGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details