Capital Lighting, Inc. 30024-HBZ Large Chandeliers-Glass Shade 790547

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 57.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Harvest Bronze Weight: 63 Product Name: 16 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 57.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Harvest Bronze Weight: 63 Product Name: 16 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
30024-HBZ Large Chandeliers-Glass Shade - 790547 - Capital Lighting, Inc.
Columbus, OH, USA
30024-HBZ Large Chandeliers-Glass Shade
790547
30024-HBZ Large Chandeliers-Glass Shade 790547
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 57.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Harvest Bronze Weight: 63 Product Name: 16 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 57.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Harvest Bronze
Weight: 63
Product Name: 16 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790547
Product Name 30024-HBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details