Capital Lighting, Inc. 1702-01-04 Exterior -Hanging 789574

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 093185004413 Category: Outdoor Pendants Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 093185004413 Category: Outdoor Pendants Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1702-01-04 Exterior -Hanging - 789574 - Capital Lighting, Inc.
Columbus, OH, USA
1702-01-04 Exterior -Hanging
789574
1702-01-04 Exterior -Hanging 789574
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 093185004413 Category: Outdoor Pendants Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Pendant
UPC: 093185004413
Category: Outdoor Pendants
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Damp
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789574
Product Name 1702-01-04 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details