Capital Lighting, Inc. 1761-01-28 Exterior -Wall Mount 789554

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006042 Category: Outdoor Wall Lighting Glass: Clear Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006042 Category: Outdoor Wall Lighting Glass: Clear Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1761-01-28 Exterior -Wall Mount - 789554 - Capital Lighting, Inc.
Columbus, OH, USA
1761-01-28 Exterior -Wall Mount
789554
1761-01-28 Exterior -Wall Mount 789554
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006042 Category: Outdoor Wall Lighting Glass: Clear Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185006042
Category: Outdoor Wall Lighting
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789554
Product Name 1761-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details