Capital Lighting, Inc. 5065-03-64 Bathroom Fixtures-Three Lights 789396

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.50 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185021212 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.50 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185021212 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5065-03-64 Bathroom Fixtures-Three Lights - 789396 - Capital Lighting, Inc.
Columbus, OH, USA
5065-03-64 Bathroom Fixtures-Three Lights
789396
5065-03-64 Bathroom Fixtures-Three Lights 789396
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.50 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185021212 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 7.50
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Product Name: Three Light Vanity Light
UPC: 093185021212
Category: Bath & Vanity
Glass: Umber Cloud
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789396
Product Name 5065-03-64 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details