PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Vanity Light
UPC: 093185022349
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 789378 |
| Product Name | 5105-05-55 Bathroom Fixtures-Five+Lights |
| Application | Residential |