Capital Lighting, Inc. 5250-03-64 Bathroom Fixtures-Three Lights 789332

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185024060 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185024060 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5250-03-64 Bathroom Fixtures-Three Lights - 789332 - Capital Lighting, Inc.
Columbus, OH, USA
5250-03-64 Bathroom Fixtures-Three Lights
789332
5250-03-64 Bathroom Fixtures-Three Lights 789332
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185024060 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 9.75
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Product Name: Three Light Vanity Light
UPC: 093185024060
Category: Bath & Vanity
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789332
Product Name 5250-03-64 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details