Capital Lighting, Inc. 1048-01-14 Exterior -Wall Mount 789249

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185001603 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185001603 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1048-01-14 Exterior -Wall Mount - 789249 - Capital Lighting, Inc.
Columbus, OH, USA
1048-01-14 Exterior -Wall Mount
789249
1048-01-14 Exterior -Wall Mount 789249
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185001603 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185001603
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789249
Product Name 1048-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details