Capital Lighting, Inc. 1069-01-14 Exterior -Wall Mt./Flush 789239

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185001962 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185001962 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1069-01-14 Exterior -Wall Mt./Flush - 789239 - Capital Lighting, Inc.
Columbus, OH, USA
1069-01-14 Exterior -Wall Mt./Flush
789239
1069-01-14 Exterior -Wall Mt./Flush 789239
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185001962 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 7.25
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185001962
Category: Outdoor Wall Lighting
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789239
Product Name 1069-01-14 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details