Capital Lighting, Inc. 21849 Mini Pendants-Chain 788588

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 9 Product Name: Two Light Mini Pendant UPC: 792977218495 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 9 Product Name: Two Light Mini Pendant UPC: 792977218495 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21849 Mini Pendants-Chain - 788588 - Capital Lighting, Inc.
Columbus, OH, USA
21849 Mini Pendants-Chain
788588
21849 Mini Pendants-Chain 788588
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 9 Product Name: Two Light Mini Pendant UPC: 792977218495 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 9
Product Name: Two Light Mini Pendant
UPC: 792977218495
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788588
Product Name 21849 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details