Capital Lighting, Inc. 2129-01-17 Flush Mounts-Bowl Style 787635

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Product Name: One Light Flush Mount Ceiling Fixture UPC: 093185010223 Category: Flush Mounts Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Product Name: One Light Flush Mount Ceiling Fixture UPC: 093185010223 Category: Flush Mounts Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2129-01-17 Flush Mounts-Bowl Style - 787635 - Capital Lighting, Inc.
Columbus, OH, USA
2129-01-17 Flush Mounts-Bowl Style
787635
2129-01-17 Flush Mounts-Bowl Style 787635
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Product Name: One Light Flush Mount Ceiling Fixture UPC: 093185010223 Category: Flush Mounts Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut
Product Name: One Light Flush Mount Ceiling Fixture
UPC: 093185010223
Category: Flush Mounts
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787635
Product Name 2129-01-17 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details