Capital Lighting, Inc. 2129-02-17 Flush Mounts-Bowl Style 787614

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chestnut Product Name: Two Light Flush Mount Ceiling Fixture UPC: 093185010360 Category: Flush Mounts Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chestnut Product Name: Two Light Flush Mount Ceiling Fixture UPC: 093185010360 Category: Flush Mounts Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2129-02-17 Flush Mounts-Bowl Style - 787614 - Capital Lighting, Inc.
Columbus, OH, USA
2129-02-17 Flush Mounts-Bowl Style
787614
2129-02-17 Flush Mounts-Bowl Style 787614
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chestnut Product Name: Two Light Flush Mount Ceiling Fixture UPC: 093185010360 Category: Flush Mounts Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Chestnut
Product Name: Two Light Flush Mount Ceiling Fixture
UPC: 093185010360
Category: Flush Mounts
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787614
Product Name 2129-02-17 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details