Capital Lighting, Inc. 22470 Sconces-Pocket 786984

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
22470 Sconces-Pocket - 786984 - Capital Lighting, Inc.
Columbus, OH, USA
22470 Sconces-Pocket
786984
22470 Sconces-Pocket 786984
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786984
Product Name 22470 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details