Capital Lighting, Inc. 22897 Mini Pendants-Rod 786983

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
22897 Mini Pendants-Rod - 786983 - Capital Lighting, Inc.
Columbus, OH, USA
22897 Mini Pendants-Rod
786983
22897 Mini Pendants-Rod 786983
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 72.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786983
Product Name 22897 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details