Capital Lighting, Inc. 22900 Sconces-Single Glass 786981

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
22900 Sconces-Single Glass - 786981 - Capital Lighting, Inc.
Columbus, OH, USA
22900 Sconces-Single Glass
786981
22900 Sconces-Single Glass 786981
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786981
Product Name 22900 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details