Capital Lighting, Inc. SL94697 Exterior -Wall Mount 786916

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389102966 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389102966 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL94697 Exterior -Wall Mount - 786916 - Capital Lighting, Inc.
Columbus, OH, USA
SL94697 Exterior -Wall Mount
786916
SL94697 Exterior -Wall Mount 786916
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389102966 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 1.99
Product Name: One Light Outdoor Wall Lantern
UPC: 020389102966
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786916
Product Name SL94697 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details