Capital Lighting, Inc. P3164-20 Bathroom Fixtures-Four Lights 786876

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247130863 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247130863 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3164-20 Bathroom Fixtures-Four Lights - 786876 - Capital Lighting, Inc.
Columbus, OH, USA
P3164-20 Bathroom Fixtures-Four Lights
786876
P3164-20 Bathroom Fixtures-Four Lights 786876
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247130863 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Bath
UPC: 785247130863
Category: Bath & Vanity
Glass: White Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786876
Product Name P3164-20 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details