Capital Lighting, Inc. P3324-15 Bathroom Fixtures-Five+Lights 786810

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Product Name: Five Light Bath UPC: 785247332427 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Product Name: Five Light Bath UPC: 785247332427 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3324-15 Bathroom Fixtures-Five+Lights - 786810 - Capital Lighting, Inc.
Columbus, OH, USA
P3324-15 Bathroom Fixtures-Five+Lights
786810
P3324-15 Bathroom Fixtures-Five+Lights 786810
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Chrome Product Name: Five Light Bath UPC: 785247332427 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Chrome
Product Name: Five Light Bath
UPC: 785247332427
Category: Bath & Vanity
Glass: Clear Prismatic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786810
Product Name P3324-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details