Capital Lighting, Inc. 23746 Island/Pool Table-4 Light + 786776

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 6 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 6 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23746 Island/Pool Table-4 Light + - 786776 - Capital Lighting, Inc.
Columbus, OH, USA
23746 Island/Pool Table-4 Light +
786776
23746 Island/Pool Table-4 Light + 786776
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 6 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 44.00
Length 44.00
Bulb
Type: Medium
Qty: 6
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786776
Product Name 23746 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details