Capital Lighting, Inc. 5064-01-55 Sconces-Single Glass 786607

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185021090 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185021090 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5064-01-55 Sconces-Single Glass - 786607 - Capital Lighting, Inc.
Columbus, OH, USA
5064-01-55 Sconces-Single Glass
786607
5064-01-55 Sconces-Single Glass 786607
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185021090 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
UPC: 093185021090
Category: Wall Brackets
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786607
Product Name 5064-01-55 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details