Capital Lighting, Inc. P3148-03 Bathroom Fixtures-Four Lights 786580

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Bath UPC: 785247129126 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Bath UPC: 785247129126 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3148-03 Bathroom Fixtures-Four Lights - 786580 - Capital Lighting, Inc.
Columbus, OH, USA
P3148-03 Bathroom Fixtures-Four Lights
786580
P3148-03 Bathroom Fixtures-Four Lights 786580
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Bath UPC: 785247129126 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Pewter
Product Name: Four Light Bath
UPC: 785247129126
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786580
Product Name P3148-03 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details