Capital Lighting, Inc. P3046-15 Bathroom Fixtures-Five+Lights 786508

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.75 Extension: 6.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six Light Bath Bracket UPC: 785247304622 Category: Bath & Vanity Glass: Partially Etched Crystal Cut Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.75 Extension: 6.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six Light Bath Bracket UPC: 785247304622 Category: Bath & Vanity Glass: Partially Etched Crystal Cut Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3046-15 Bathroom Fixtures-Five+Lights - 786508 - Capital Lighting, Inc.
Columbus, OH, USA
P3046-15 Bathroom Fixtures-Five+Lights
786508
P3046-15 Bathroom Fixtures-Five+Lights 786508
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.75 Extension: 6.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six Light Bath Bracket UPC: 785247304622 Category: Bath & Vanity Glass: Partially Etched Crystal Cut Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 6.75
Extension: 6.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Product Name: Six Light Bath Bracket
UPC: 785247304622
Category: Bath & Vanity
Glass: Partially Etched Crystal Cut
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786508
Product Name P3046-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details